DSF/PREN IEC 62868-2-1
Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-1: Particular requirements for semi-integrated OLED modules
| Organization: | DS |
| Status: | active |
| Page Count: | 8 |
scope:
This part of IEC 62868 specifies safety requirements for semi-integrated organic light emitting diode modules operating with external controlgear connected to the mains voltage, and having further control means inside ("semi-integrated") for operation under constant voltage, constant current or constant power and having rated voltage up to 120 V ripple free d.c. or 50 V a.c. r.m.s.at 50 Hz or 60 Hz.
Document History