DSF/FPREN 10025-2
Hot rolled products of structural steels – Part 2: Technical delivery conditions for non-alloy structural steels
| Organization: | DS |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Non-alloyed steels): | 77.140.45 |
scope:
This document specifies the technical delivery conditions for flat and long products as well as semi-finished products which are meant for further processing to flat and long products of hot rolled non-alloy quality steels in the grades and qualities given in Tables 1 to 5 (chemical composition) and Tables 6 to 8 (mechanical properties) in the usual delivery conditions as given in 6.3. Three engineering steels are also specified in this document (see Tables 2 and 4) (chemical composition) and Table 7 (mechanical properties). This document does not apply to structural hollow sections (see EN 10210-1 and EN 10219-1) and tubes. The technical delivery conditions apply to: - thicknesses ≥ 3 mm and ≤ 150 mm for long products of steel grade S460JR, J0, J2, K2 and S500J0; - thicknesses ≤ 400 mm for flat products of qualities JR, J0, J2 and K2; - thicknesses ≤ 250 mm for flat and long products of all other grades and qualities. The steels specified in this document are not intended to be heat treated except products delivered in the delivery condition +N. Stress relieving is permitted. Products delivered in +N condition can be hot formed and/or normalized after delivery (see Clause 3). NOTE 1 - Semi-finished products which are to be converted to rolled finished products conforming to this document should be the subject of special agreement at the time of the order. The chemical composition can also be agreed at the time of the order, however the values should be within the limits of Tables 1 and 2. NOTE 2 - For certain grades and product forms suitability for particular applications may be specified at the time of the order (see 7.4.2, 7.4.3 and Table 9).
Document History