CSA ISO/IEC 29136

Information technology - User interfaces - Accessibility of personal computer hardware

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 43
ICS Code (IT applications in office work): 35.240.20
ICS Code (Other standards related to aids for disabled and handicapped people): 11.180.99
scope:

This International Standard provides requirements and recommendations for the accessibility of personal computer hardware, to be used when planning, developing, designing and distributing these computers.

Some requirements or recommendations in this International Standard require software support.

While this International Standard does not cover the behaviour of, or requirements for, assistive technologies, it does address connectivity of assistive technologies as an integrated component of interactive systems.

Requirements and recommendations that solely focus on software are not included in this International Standard.

NOTE 1 Requirements and recommendations for software accessibility are specified in ISO 9241-171.

NOTE 2 High level requirements and recommendations for information and communication technology (ICT) accessibility are specified in ISO 9241-20.

NOTE 3 Requirements and recommendations for office equipment accessibility, including printers, scanners and copiers, are specified in ISO/IEC 10779[2].

Document History

CSA ISO/IEC 29136
January 1, 2014
Information technology - User interfaces - Accessibility of personal computer hardware
This International Standard provides requirements and recommendations for the accessibility of personal computer hardware, to be used when planning, developing, designing and distributing these...
January 1, 2014
Information technology - User interfaces - Accessibility of personal computer hardware
This International Standard provides requirements and recommendations for the accessibility of personal computer hardware, to be used when planning, developing, designing and distributing these...

References

Advertisement