GMNA - 9986129

Adhesive, Two-Part, Urethane, Hardener

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 March 2019
Status: active
Page Count: 2
scope:

This specification covers the hardener component, one (1) part of a two (2) part adhesive for primerless bonding of fiber reinforced plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP, primed steel or primed aluminum.

Material Description. The adhesive system is comprised of a resin component 9986073 and a hardener component 9986129. The mixture of 9986073 and 9986129 is identified as 9986130.

This system must be capable of being metered, mixed and dispensed with current production equipment. It shall be compatible with production paint systems and cannot be adversely affected by paint oven temperatures reaching 130 °C.

Symbols. Not applicable.

Applicability. This standard applies only to the hardener component of the two-part adhesive system.

Remarks. The standard number is also used as the GM part number for this material.

Document History

February 1, 2022
Adhesive, Two-Part, Urethane, Hardener
This standard is inactive with no replacement. Note: The 9986129 part number may still be active. Please contact the GM Material Engineer if there are any questions.
9986129
March 1, 2019
Adhesive, Two-Part, Urethane, Hardener
This specification covers the hardener component, one (1) part of a two (2) part adhesive for primerless bonding of fiber reinforced plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP,...
November 1, 1996
Adhesive, Two-Part, Urethane, Hardener
1 SCOPE. This specification covers the hardener component, one part of a two-part adhesive for primerless bonding of fiber reinforced plastic panels (FRP or SMC) to FRP primed steel or primed...

References

Advertisement