CSA ISO 18835

Inhalational anaesthesia systems - Draw-over anaesthetic systems

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 39
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard specifies basic safety and essential performance requirements for anaesthetic systems utilizing the draw-over method to provide inhalational anaesthesia.

Requirements are included to allow the use of these systems with both non-flammable and flammable anaesthetic agents.

This International Standard also includes requirements for a bellows-type manual ventilator.

NOTE 1 Requirements for automatic anaesthetic ventilators are covered by ISO 80601-2-13.

NOTE 2 Requirements for operator-powered self-inflating bags are covered by ISO 10651-4.

This International Standard does not specify requirements for monitoring of the equipment or the patient.

Throughout this International Standard, text for which a rationale is provided in Annex A is indicated by an asterisk (*).

Document History

CSA ISO 18835
January 1, 2019
Inhalational anaesthesia systems - Draw-over anaesthetic systems
This International Standard specifies basic safety and essential performance requirements for anaesthetic systems utilizing the draw-over method to provide inhalational anaesthesia. Requirements are...
January 1, 2014
Inhalational anaesthesia systems - Draw-over vaporizers and associated equipment
This Technical Specification specifies safety and performance requirements for draw-over vaporizers and associated equipment to provide draw-over anaesthetic systems for patients weighing greater...

References

Advertisement