CEN - PREN 16361
Power operated pedestrian doorsets - Product standard, performance characteristics - Pedestrian doorsets, other than swing type, initially designed for installation with power operation
| Organization: | CEN |
| Publication Date: | 1 March 2019 |
| Status: | pending |
| Page Count: | 55 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This document specifies requirements and test/assessment/calc
Such doorset constructions can be operated electro-mechanically
These doorsets include power operated pedestrian sliding doorsets, revolving doorsets, balanced (sliding/swing) doorsets and folding doorsets with one or more horizontally moving leaves.
This document applies to power operated pedestrian doorsets with flush or panelled leaves, complete with:
- integral fanlights, if any;
NOTE A fanlight is a panel over a door, which is part of the doorset.
- side panels that are contained within a single frame for inclusion in a single aperture, if any.
The intended uses of the products covered by this document are:
- doorsets with or without fire resistance and smoke control characteristics for external use in escape routes and other declared specific uses and/or uses subject to other specific requirements, in particular noise, energy and tightness in construction works;
- doorsets with or without fire resistance and smoke control characteristics for internal use in escape routes, communication and other declared specific uses and/or uses subject to other specific requirements, in particular noise in construction works;
- doorsets with or without fire resistance and smoke control characteristics for internal use in escape routes, communication and other declared specific uses and/or uses subject to other specific requirements, in particular noise and energy in construction works.
The products covered by this document are not assessed for structural applications of the building.
This document does not cover operation in environments where the electromagnetic disturbances are outside the range of those specified in EN 61000-6-2.
This document does not apply to:
- external pedestrian doorsets according to EN 14351-1;
- internal pedestrian doorsets according to EN 14351-2;
- lifts doorsets;
- vehicles doorsets;
- doorsets used in industrial processes;
- doorsets in partition walls;
- doorsets outside the reach of people (such as crane gantry fences);
- pedestrian entrance control equipment such as turnstiles, swing lanes and retractable lanes;
- platform doorsets.
This document does not cover special functions of doorsets (e.g. security).
Document History