ISO 23308-1

Energy efficiency of industrial trucks — Test methods — Part 1: General

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 28
ICS Code (Industrial trucks): 53.060
scope:

This document specifies general test criteria and requirements to measure the energy consumption for self-propelled industrial trucks (hereinafter referred to as trucks) during operation. For electric trucks, the efficiency of the battery and the battery charger is included.

The truck specific requirements in ISO 23308-2 and ISO 23308-3 take precedence over the respective requirements of ISO 23308-1.

This document is applicable to the in-use phase of the product life cycle.

It applies to the following truck types according to ISO 5053-1:

- counterbalance lift truck;

- articulated counterbalance lift truck;

- reach truck (with retractable mast or fork arm carriage);

- straddle truck;

- pallet-stacking truck;

- pallet truck;

- platform and stillage truck;

- pallet truck end controlled;

- order-picking truck;

- centre-controlled order-picking truck;

- towing, pushing tractor and burden carrier;

- towing and stacking tractor;

- side-loading truck (one side only);

- variable-reach container handler;

- counterbalance container handler;

- lateral-stacking truck (both sides);

- lateral-stacking truck (three sides);

- multi-directional lift truck.

Document History

ISO 23308-1
May 1, 2020
Energy efficiency of industrial trucks — Test methods — Part 1: General
This document specifies general test criteria and requirements to measure the energy consumption for self-propelled industrial trucks (hereinafter referred to as trucks) during operation. For...

References

Advertisement