DIN EN 4048
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated; classification: 1550 MPa (at ambient temperature)/425 °C; technical specification
inactive
| Organization: | DIN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
October 1, 2006
Luft- und Raumfahrt - Muttern, selbstsichernd, MJ Gewinde, aus hochwarmfester Nickelbasislegierung NI-PH2601 (Inconel 718), MoS2-beschichtet - Klasse: 1550 MPa (bei Raumtemperatur) / 425 °C - Technische Lieferbedingungen; Deutsche und Englische Fassung EN 4048:2004
A description is not available for this item.
DIN EN 4048
May 1, 1999
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated; classification: 1550 MPa (at ambient temperature)/425 °C; technical specification
A description is not available for this item.