DSF/EN ISO 6246/PRA1
Petroleum products – Gum content of fuels – Jet evaporation method – Amendment 1: Change the purity requirement for n-heptane (ISO 6246:2017/DAM 1:2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
ISO 6246:2017 specifies a method for determining the existent gum content of aviation fuels and the gum content of motor gasoline or other volatile distillates. It includes the determination of products containing ethanol (up to a volume fraction of 85 %) and ether-type oxygenates and deposit control additives. For determination of gum content in automotive ethanol (E85) fuel, no precision data is available (see 14.1). For non-aviation fuels, a procedure for the determination of the heptane-insoluble portion of the residue is also described.
Document History