DS/EN 50117-9-3

Coaxial cables – Part 9-3: Sectional specification for coaxial cables for analogue and digital signal transmission – Indoor drop cables for systems operating at 5 MHz – 6 000 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 April 2019
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of EN 50117 which is a sectional specification applies to coaxial indoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN 60728-1-1, EN 60728-101, EN 60728-10, EN 50173-1 and EN 50173-4. This includes also the transmission of BCT signals provided by a CATV, MATV or SMATV cable network. These cables are suitable to implement the network type Case D as given in subclause 6.6 of EN 60728-1-1:2014. The purpose of this document is to specify the applicable test methods and requirements for the electrical, mechanical and environmental characteristics and for fire performance of the cables.

Document History

DS/EN 50117-9-3
April 1, 2019
Coaxial cables – Part 9-3: Sectional specification for coaxial cables for analogue and digital signal transmission – Indoor drop cables for systems operating at 5 MHz – 6 000 MHz
This part of EN 50117 which is a sectional specification applies to coaxial indoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television...
Coaxial cables - Part 9-3: Sectional specification for coaxial cables for analogue and digital signal transmission - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to coaxial indoor drop cables for analogue and digital...
Advertisement