DS/EN 50549-2

Requirements for generating plants to be connected in parallel with distribution networks – Part 2: Connection to a MV distribution network – Generating plants up to and including Type B

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 April 2019
Status: active
Page Count: 8
ICS Code (Generators): 29.160.20
scope:

This standard provides technical requirements for the connection of generating plants up to and including Type B which can be operated in parallel with a public MV distribution network. They are intended to be used as a technical reference for connection agreements between DSOs and electricity producers and to demonstrate compliance with COMMISSION REGULATION (EU) 2016/631 (Requirements for Generators).

Document History

DS/EN 50549-2
April 1, 2019
Requirements for generating plants to be connected in parallel with distribution networks – Part 2: Connection to a MV distribution network – Generating plants up to and including Type B
This standard provides technical requirements for the connection of generating plants up to and including Type B which can be operated in parallel with a public MV distribution network. They are...
February 4, 2019
Requirements for generating plants to be connected in parallel with distribution networks – Part 2: Connection to a MV distribution network – Generating plants up to and including Type B
This standard provides technical requirements for the connection of generating plants up to and including Type B which can be operated in parallel with a public MV distribution network. They are...
Requirements for generating plants to be connected in parallel with distribution networks – Part 2: Connection to a MV distribution network
This standard provides technical requirements for the connection of generating plants up to and including Type B which can be operated in parallel with a public MV distribution network. They are...
Requirements for generating plants to be connected in parallel with distribution networks – Part 2: Connection to a MV distribution network – Generating plants up to and including Type B
This document specifies the technical requirements for the protection functions and the operational capabilities for generating plants, intended to operate in parallel with LV distribution networks....
Advertisement