DSF/EN 61496-2/PRA1

Safety of machinery – Electro-sensitive protective equipment – Part 2: Particular requirements for equipment using active opto-electronic protective devices (AOPDs)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 15
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
ICS Code (Safety of machinery): 13.110
scope:

IEC 61496-2:2013 specifies requirements for the design, construction and testing of electro-sensitive protective equipment (ESPE) designed specifically to detect persons as part of a safety-related system, employing active opto-electronic protective devices (AOPDs) for the sensing function. Special attention is directed to features which ensure that an appropriate safety-related performance is achieved. An ESPE may include optional safety-related functions, the requirements for which are given in Annex A of IEC 61946-1:2012 and of this part. This third edition cancels and replaces the second edition published in 2006. It constitutes a technical revision and includes the following significant technical changes with respect to the previous edition: - Requirements have been corrected and made easier to understand. - Test procedures have been revised to make them easier to perform and to improve repeatability. - Guidance is provided for the evaluation and verification of AOPDs using design techniques for which the test procedures of this part are not sufficient.

Document History

February 20, 2014
Safety of machinery – Electro-sensitive protective equipment – Part 2: Particular requirements for equipment using active opto-electronic protective devices (AOPDs)
IEC 61496-2:2013 specifies requirements for the design, construction and testing of electro-sensitive protective equipment (ESPE) designed specifically to detect persons as part of a safety-related...
DSF/EN 61496-2/PRA1
Safety of machinery – Electro-sensitive protective equipment – Part 2: Particular requirements for equipment using active opto-electronic protective devices (AOPDs)
IEC 61496-2:2013 specifies requirements for the design, construction and testing of electro-sensitive protective equipment (ESPE) designed specifically to detect persons as part of a safety-related...
Safety of machinery - Electro-sensitive protective equipment -- Part 2: Particular requirements for equipment using active opto-electronic protective devices (AOPDs)
This clause of Part 1 is replaced by the following: This part of IEC 61496 specifies requirements for the design, construction and testing of electro-sensitive protective equipment (ESPE) designed...
Advertisement