ISO 8130-1

Coating powders — Part 1: Determination of particle size distribution by sieving

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2019
Status: active
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the determination of the particle size distribution of coating powders by sieve analysis. Particle size distributions with a maximum of less than 100 μm is determined by laser diffraction, ISO 8130-13. This method is used especially for determining the oversize material or for the presence of contamination and can be used as a quality control procedure ("go"/"no go" test) by checking the amount retained on a single sieve.

The following particle sizes are typical for coating powders, however the particle size can deviate depending on the application:

- thin-film technology: 1 μm to 63 μm;

- electrostatic coating: 10 μm to 200 μm;

- fluidizing-bed method: 100 μm and above.

NOTE Sieves with a mesh size smaller than 32 μm are not practical and are likely to become blind during use.

 

 

 

 

 

Document History

ISO 8130-1
April 1, 2019
Coating powders — Part 1: Determination of particle size distribution by sieving
This document specifies a method for the determination of the particle size distribution of coating powders by sieve analysis. Particle size distributions with a maximum of less than 100 μm is...
January 1, 1992
Coating Powders - Part 1: Determination of Particle Size Distribution by Sieving
A description is not available for this item.

References

Advertisement