AFNOR - NF EN 2880

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature) / 120 °C

inactive
Organization: AFNOR
Publication Date: 5 September 2018
Status: inactive
ICS Code (Nuts): 49.030.30

Document History

April 10, 2019
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature) / 120 °C
A description is not available for this item.
NF EN 2880
September 5, 2018
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature) / 120 °C
A description is not available for this item.
Advertisement