AFNOR - NF EN 4836

Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch

active, Most Current
Organization: AFNOR
Publication Date: 1 August 2018
Status: active
ICS Code (Aerospace fluid systems and components): 49.080

Document History

NF EN 4836
August 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch
A description is not available for this item.
Advertisement