JSA - JIS B 1192-4

Ball screws - Part 4: Static axial rigidity

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 August 2018
Status: active
Page Count: 21
ICS Code (Other machine tool systems): 25.060.99
scope:

This Standard specifies the static axial rigidity of ball screws.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3408-4:2006 Ball screws-Part 4: Static axial rigidity (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 1192-4
August 20, 2018
Ball screws - Part 4: Static axial rigidity
This Standard specifies the static axial rigidity of ball screws. NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO...

References

Advertisement