DIN ISO 513

Classification and application of hard cutting materials for metal removal with defined cutting edges - Designation of the main groups and groups of application (ISO 513:2004)

inactive
Organization: DIN
Publication Date: 1 July 2004
Status: inactive
ICS Code (Cutting tools in general): 25.100.01

Document History

May 1, 2014
Classification and application of hard cutting materials for metal removal with defined cutting edges - Designation of the main groups and groups of application (ISO 513:2012)
Diese Internationale Norm legt die Klassifizierung und Anwendung von harten Schneidstoffen, einschließlich Hartmetalle (Carbide), Schneidkeramik, Diamant und Bornitrid, für die Zerspanung fest und...
October 1, 2013
Classification and application of hard cutting materials for metal removal with defined cutting edges - Designation of the main groups and groups of application (ISO 513:2012)
Diese Internationale Norm legt die Klassifizierung und Anwendung von harten Schneidstoffen, einschließlich Hartmetalle (Carbide), Schneidkeramik, Diamant und Bornitrid, für die Zerspanung fest und...
November 1, 2005
Classification and application of hard cutting materials for metal removal with defined cutting edges - Designation of the main groups and groups of application (ISO 513:2004)
Diese Internationale Norm legt die Klassifizierung und Anwendung von harten Schneidstoffen, einschließlich Hartmetalle (Carbide), Schneidkeramik, Diamant und Bornitrid, für die Zerspanung fest und...
DIN ISO 513
July 1, 2004
Classification and application of hard cutting materials for metal removal with defined cutting edges - Designation of the main groups and groups of application (ISO 513:2004)
A description is not available for this item.
June 1, 1992
Application of hard cutting materials for machining by chip removal; designation of the main groups of chip removal and groups of application; identical with ISO 513:1991
A description is not available for this item.
Advertisement