CENELEC - EN 50117-11-1
Coaxial cables - Part 11-1: Sectional specification for coaxial cables for analogue and digital signal transmission - Distribution and trunk cables for systems operating at 5 MHz - 1 000 MHz
| Organization: | CENELEC |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of EN 50117 which is a sectional specification applies to coaxial distribution and trunk cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN 60728-1-1, EN 60728-101, EN 60728-10, EN 50173-1 and EN 50173-4. This includes also the transmission of BCT signals provided by a CATV, MATV or SMATV cable network.
The purpose of this European Standard is to specify the applicable test methods and requirements for the electrical, mechanical and environmental characteristics and for fire performance of the cables.
Document History