CEN - EN ISO 19062-2

Plastics - Acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 16
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials. Requirements for handling the test material and for conditioning both the test material before moulding and the specimens before testing are given.

Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize ABS moulding and extrusion materials are listed.

The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this document, as are the designatory properties specified in ISO 19062-1.

In order to obtain reproducible and comparable test results, it is intended to use the methods of specimen preparation and conditioning, the specimen dimensions and the test procedures specified in this document. Values determined will not necessarily be identical to those obtained using specimens of different dimensions or prepared using different procedures.

Document History

EN ISO 19062-2
March 1, 2019
Plastics - Acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of acrylonitrile-butadiene-styrene (ABS) moulding and extrusion...

References

Advertisement