DOT - 46 CFR PART 42

DOMESTIC AND FOREIGN VOYAGES BY SEA

active, Most Current
Organization: DOT
Publication Date: 1 October 2018
Status: active
Page Count: 61
scope:

Purpose of regulations.

(a) The load line marks when placed on a vessel shall indicate the maximum amidships draft to which such vessel can be lawfully submerged, in the various circumstances and seasons applicable to such vessel.

(b) This subchapter sets forth the uniform minimum requirements for load line marks on various categories of vessels. It also sets forth requirements for surveys relating to the assignment of load lines, the issuing of load line certificates by authorized issuing authorities, and the carriage of load line certificates aboard vessels.

(c) The rules and regulations in this subchapter also provide for the enforcement of load line requirements and control over vessels when it is believed such vessels may be in violation of applicable load line requirements.

Document History

October 1, 2022
DOMESTIC AND FOREIGN VOYAGES BY SEA
Purpose of regulations. (a) The load line marks when placed on a vessel shall indicate the maximum amidships draft to which such vessel can be lawfully submerged, in the various circumstances and...
October 1, 2021
DOMESTIC AND FOREIGN VOYAGES BY SEA
Purpose of regulations. (a) The load line marks when placed on a vessel shall indicate the maximum amidships draft to which such vessel can be lawfully submerged, in the various circumstances and...
October 1, 2020
DOMESTIC AND FOREIGN VOYAGES BY SEA
Purpose of regulations. (a) The load line marks when placed on a vessel shall indicate the maximum amidships draft to which such vessel can be lawfully submerged, in the various circumstances and...
46 CFR PART 42
October 1, 2018
DOMESTIC AND FOREIGN VOYAGES BY SEA
Purpose of regulations. (a) The load line marks when placed on a vessel shall indicate the maximum amidships draft to which such vessel can be lawfully submerged, in the various circumstances and...
October 1, 2017
DOMESTIC AND FOREIGN VOYAGES BY SEA
Purpose of regulations. (a) The load line marks when placed on a vessel shall indicate the maximum amidships draft to which such vessel can be lawfully submerged, in the various circumstances and...
October 1, 2016
DOMESTIC AND FOREIGN VOYAGES BY SEA
Purpose of regulations. (a) The load line marks when placed on a vessel shall indicate the maximum amidships draft to which such vessel can be lawfully submerged, in the various circumstances and...
October 1, 2015
DOMESTIC AND FOREIGN VOYAGES BY SEA
A description is not available for this item.
October 1, 2014
DOMESTIC AND FOREIGN VOYAGES BY SEA
A description is not available for this item.

References

Advertisement