CEN - EN ISO 15487

Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying

active, Most Current
Organization: CEN
Publication Date: 1 October 2018
Status: active
Page Count: 26
ICS Code (Textiles in general): 59.080.01
scope:

This document specifies a method of test for evaluating the appearance of apparel and other textile end products after one or several domestic washing and drying treatments. The appearance evaluated includes colour change, pilling, fuzzing, matting appearance of fabrics, smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile products, damage of components - buttons, press fasteners, slide fasteners, etc.

This document is applicable to any washable textile end product of any fabric construction. Techniques for seaming and creasing are not included since the purpose is to evaluate textile end products as they are supplied from the manufacturer or as ready-to-use. Techniques for seaming and creasing are controlled by fabric properties.

This method has been developed primarily for use with domestic washing machines of Type B as defined in ISO 6330, but it can be used with any type of machine defined in ISO 6330.

It is recognized that prints and patterns can mask the wrinkled appearance present in textile end products. The rating process is, however, based on the visual appearance of specimens including such effects.

Document History

EN ISO 15487
October 1, 2018
Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying
This document specifies a method of test for evaluating the appearance of apparel and other textile end products after one or several domestic washing and drying treatments. The appearance evaluated...
March 1, 2010
Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying
A description is not available for this item.
July 1, 2001
Textiles - Method for Assessing Appearance of Apparel and Other Textile End Products After Domestic Washing and Drying
A description is not available for this item.

References

Advertisement