DS/EN ISO 15708-3

Non-destructive testing – Radiation methods for computed tomography – Part 3: Operation and interpretation (ISO 15708-3:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 April 2019
Status: active
Page Count: 34
ICS Code (Non-destructive testing): 19.100
scope:

ISO 15708-3:2017 presents an outline of the operation of a computed tomography (CT) system and the interpretation of results with the aim of providing the operator with technical information to enable the selection of suitable parameters. It is applicable to industrial imaging (i.e. non-medical applications) and gives a consistent set of CT performance parameter definitions, including how those performance parameters relate to CT system specifications. ISO 15708-3:2017 deals with computed axial tomography and excludes other types of tomography such as translational tomography and tomosynthesis.

Document History

DS/EN ISO 15708-3
April 9, 2019
Non-destructive testing – Radiation methods for computed tomography – Part 3: Operation and interpretation (ISO 15708-3:2017)
ISO 15708-3:2017 presents an outline of the operation of a computed tomography (CT) system and the interpretation of results with the aim of providing the operator with technical information to...
Advertisement