DS/ISO 11783-2
Tractors and machinery for agriculture and forestry – Serial control and communications data network – Part 2: Physical layer
| Organization: | DS |
| Publication Date: | 9 April 2019 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
ISO 11783 specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is to standardize the method and format of transfer of data between sensors, actuators, control elements, and information-storage and -display units, whether mounted on, or part of, the tractor or implement. ISO 11783 also provides an open interconnect system for on-board electronic systems used by agriculture and forestry equipment. It is intended to enable electronic control units (ECUs) to communicate with each other, providing a standardized system. This document defines and describes the network's 250 kbit/s, twisted, non-shielded, quad-cable physical layer and an alternative cable and architecture named twisted pair physical layer (TPPL) based on a 250 kbit/s, un-shielded, twisted pair cable network layer which is fully backward compatible to twisted quad based machines and devices. NOTE - Where not differently specified, requirements are valid for both twisted quad and TPPL.
Document History