DIN EN ISO 1307

Rubber and plastics hoses for general-purpose industrial applications - Bore diameters and tolerances, and tolerances on length (ISO 1307:1992); German version EN ISO 1307:1995

inactive
Organization: DIN
Publication Date: 1 January 1996
Status: inactive
Page Count: 4
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

April 1, 2008
Rubber and plastics hoses - Hose sizes, minimum and maximum inside diameters, and tolerances on cut-to-length hoses (ISO 1307:2006); German version EN ISO 1307:2008
Diese Internationale Norm legt die Maße von Gummi- und Kunststoffschläuchen und die zulässigen Kleinstund Größtinnendurchmesser für jedes Schlauchmaß fest. Für diesen Zweck, werden Schläuche in vier...
November 1, 2007
Rubber and plastics hoses - Hose sizes, minimum and maximum inside diameters, and tolerances on cut-to-length hoses (ISO 1307:2006); German version prEN ISO 1307:2007
A description is not available for this item.
DIN EN ISO 1307
January 1, 1996
Rubber and plastics hoses for general-purpose industrial applications - Bore diameters and tolerances, and tolerances on length (ISO 1307:1992); German version EN ISO 1307:1995
A description is not available for this item.
Advertisement