SNV - SN EN ISO 3613

Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods

active, Most Current
Organization: SNV
Publication Date: 1 March 2011
Status: active
Page Count: 18
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies methods for the determination of

- the presence of colourless chromate conversion coatings,

- the presence of hexavalent chromium in colourless and coloured coatings on zinc or cadmium or aluminium-zinc (mass fraction of aluminium: 55 %, within a range of 54 % to 56 % mass fraction) and zinc-aluminium (mass fraction of aluminium: 5 %) alloys,

- the total chromium content per unit area on zinc and cadmium,

- the mass per unit area of both colourless and coloured coatings,

- the satisfactory adhesion of chromate conversion coatings, and

- the quality of chromate coatings.

These methods are applicable

- to colourless and coloured chromate conversion coatings containing trivalent and hexavalent chromium in varying proportions and produced by either chemical or electrochemical processes, and

- only to chromate coatings that are free from any supplementary coatings, such as oil, water or solventbased polymers or wax.

Document History

SN EN ISO 3613
March 1, 2011
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods
This International Standard specifies methods for the determination of — the presence of colourless chromate conversion coatings, — the presence of hexavalent chromium in colourless and coloured...

References

Advertisement