IEEE 1900.6

Spectrum Sensing Interfaces and Data Structures for Dynamic Spectrum Access and Other Advanced Radio Communication Systems

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 2 February 2011
Status: active
Page Count: 168
scope:

This standard defines the information exchange between spectrum sensors and their clients in radio communication systems. The logical interface and supporting data structures used for information exchange are defined abstractly without constraining the sensing technology, client design, or data link between the sensor and client.

Purpose

The purpose of this standard is to define spectrum sensing interfaces and data structures for dynamic spectrum access (DSA) and other advanced radio communications systems that will facilitate interoperability between independently developed devices and thus allow for separate evolution of spectrum sensors and other system functions.

Document History

June 16, 2022
Spectrum Sensing Interfaces and Data Structures for Dynamic Spectrum Access and Other Advanced Radio Communication Systems Amendment 2: Spectrum Database Interfaces
This amendment to IEEE Std 1900.6-2011 adds procedures, protocols, and message format specifications for the exchange of sensing related data, control data, and configuration data between spectrum...
December 5, 2015
Spectrum Sensing Interfaces and Data Structures for Dynamic Spectrum Access and Other Advanced Radio Communication Systems Corrigendum 1
A description is not available for this item.
March 27, 2014
Spectrum Sensing Interfaces and Data Structures for Dynamic Spectrum Access and Other Advanced Radio Communication Systems Amendment 1: Procedures, Protocols, and Data Archive Enhanced Interfaces
Included in this amendment to IEEE Std 1900.6™ are procedures, protocols, and message format specifications for the exchange of sensing related data, control data, and configuration data between...
IEEE 1900.6
February 2, 2011
Spectrum Sensing Interfaces and Data Structures for Dynamic Spectrum Access and Other Advanced Radio Communication Systems
This standard defines the information exchange between spectrum sensors and their clients in radio communication systems. The logical interface and supporting data structures used for information...

References

Advertisement