ISO 4384-2

Plain bearings - Hardness testing of bearing metals - Part 2: Solid materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2011
Status: active
Page Count: 8
ICS Code (Plain bearings): 21.100.10
scope:

This International Standard specifies parameters for the hardness testing of solid materials for plain bearings made from cast and wrought copper and aluminium alloys by machining and forming their wrought products and ingots, and of tin-based ingots. It represents a supplement to existing International Standards on hardness testing and, therefore, includes only the extensions and restrictions for observation compared to those publications.

Owing to the heterogeneous structural composition of the majority of these bearing metals, a Brinell test is used.

Document History

January 1, 2022
Plain bearings — Hardness testing of bearing metals — Part 2: Solid materials
This document specifies parameters for the hardness testing of solid materials for plain bearings made from cast and wrought copper and aluminium alloys by machining and forming, of their wrought...
ISO 4384-2
May 1, 2011
Plain bearings - Hardness testing of bearing metals - Part 2: Solid materials
This International Standard specifies parameters for the hardness testing of solid materials for plain bearings made from cast and wrought copper and aluminium alloys by machining and forming their...
January 1, 1982
Plain Bearings - Hardness Testing of Bearing Metals - Part 2: Solid Materials
A description is not available for this item.

References

Advertisement