DIN EN 4133

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in titanium alloy, aluminium IVD coated - Classification: 1100 MPa (at ambient temperature)/425 °C

inactive
Organization: DIN
Publication Date: 1 March 1995
Status: inactive
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

July 1, 2009
Luft- und Raumfahrt - Sechskantschrauben, langes Gewinde aus Titanlegierung, Aluminium-IVD-beschichtet - Klasse: 1100 MPa (bei Raumtemperatur)/425 °C; Deutsche und Englische Fassung EN 4133:2009
A description is not available for this item.
DIN EN 4133
March 1, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in titanium alloy, aluminium IVD coated - Classification: 1100 MPa (at ambient temperature)/425 °C
A description is not available for this item.
Advertisement