DIN EN 301127

Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems carrying SDH signals (up to 2 x STM-1) in frequency bands with about 30 MHz channel spacing and using Co-polar arrangements or Co-Channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301127 V 1.2.1 (2001-10) as German Standard)

inactive
Organization: DIN
Publication Date: 1 November 2002
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

September 1, 2003
Feste Funksysteme - Punkt-zu-Punkt-Einrichtungen - Digitale Funksysteme mit hoher Kapazitaet fuer SDH-Signale (bis zu 2 × STM-1) in Frequenzbaendern mit etwa 30 MHz Kanalabstand und kopolaren Anordnungen oder CCDP-Betrieb (Anerkennung der Englischen Fassung EN 301127 V 1.3.1 (2002-07) als Deutsche Norm)
A description is not available for this item.
DIN EN 301127
November 1, 2002
Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems carrying SDH signals (up to 2 x STM-1) in frequency bands with about 30 MHz channel spacing and using Co-polar arrangements or Co-Channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301127 V 1.2.1 (2001-10) as German Standard)
A description is not available for this item.
March 1, 2001
Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems carrying SDH signals (2 × STM-1) in frequency bands with about 30 MHz channel spacing and using Co-Channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301127 V 1.1.1 (2000-09) as German standard)
A description is not available for this item.
Advertisement