DIN EN 4321

Aerospace series - Bolts, double hexagon head with lockwire holes - Relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated; classification: 1550 MPa (at ambient temperature)/650 °C

inactive
Organization: DIN
Publication Date: 1 June 1999
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

March 1, 2006
Luft- und Raumfahrt - Zwoelfkantschrauben, mit Loechern fuer Sicherungsdraht, Duennschaft, langes Gewinde, aus hochwarmfester Nickelbasislegierung NI-PH2601 (Inconel 718), versilbert - Klasse: 1550 MPa (bei Raumtemperatur)/650 °C; Deutsche und Englische Fassung EN 4321:2004
A description is not available for this item.
DIN EN 4321
June 1, 1999
Aerospace series - Bolts, double hexagon head with lockwire holes - Relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated; classification: 1550 MPa (at ambient temperature)/650 °C
A description is not available for this item.
Advertisement