CEN - EN 2923
Aerospace series - Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated - Classification: 600 MPa (at ambient temperature) / 425 °C
| Organization: | CEN |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European standard specifies the characteristics of hexagon plain nuts, reduced height, reduced across flats, in heat resisting steel, silver plated, for aerospace applications.
Classification: 600 MPa1)/425 °C2).
1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.
Document History