CEN - EN 13880-7
Hot applied joint sealants - Part 7: Function testing of joint sealants
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document describes a function test for hot-applied joint sealants intended to be used in areas where the joints are subjected to combined conditions of temperature ≤ - 20 °C and crack joint movement ≤ 35 % in construction joints as well as in spontaneously formed cracks in road and airfield pavements.
Document History
EN 13880-7
April 1, 2019
Hot applied joint sealants - Part 7: Function testing of joint sealants
This document describes a function test for hot-applied joint sealants intended to be used in areas where the joints are subjected to combined conditions of temperature ≤ - 20 °C and crack joint...
August 29, 2003
Hot applied joint sealants Part 7: Function testing of joint sealants
A description is not available for this item.