DIN EN 301003-6
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner - Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network (Endorsement of the English version EN 301003-6 V 1.1.3 (1999-11) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
Document History
September 1, 2001
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner - Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network (Endorsement of the English version EN 301003-6 V 1.1.3 (2000-10) as German standard)
A description is not available for this item.
DIN EN 301003-6
October 1, 2000
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner - Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network (Endorsement of the English version EN 301003-6 V 1.1.3 (1999-11) as German standard)
A description is not available for this item.