ASTM International - ASTM F1136/F1136M-11

Standard Specification for Zinc/Aluminum Corrosion Protective Coatings for Fasteners

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2011
Status: inactive
Page Count: 3
ICS Code (Fasteners in general): 21.060.01
ICS Code (Metallic coatings): 25.220.40
scope:

1.1 This specification covers the basic requirements for water-based zinc/aluminum dispersion inorganic basecoats and optional sealers and topcoats for fasteners. The basecoat can contain chrome (C) or be non-chrome (NC).

1.2 These coatings are applied by conventional dip-spin, dip-drain, or spray methods to ferrous parts which can be handled through a cleaning, coating, and baking operation, and which are not adversely affected by baking temperatures up to 626°F.

1.3 The coating process does not induce the possibility of internal hydrogen embrittlement providing that the fasteners have not been cleaned or pre-treated with an acid or phosphate. Alkaline cleaning or vapor degreasing is required along with shot blasting to remove rust or scale.

1.4 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the basic requirements and associated test methods for water-based corrosion protective zinc/aluminum dispersion inorganic basecoats, and optional sealers and topcoats... View More

Document History

Standard Specification for Zinc/Aluminum Corrosion Protective Coatings for Fasteners (Withdrawn 2025)
1.1 This specification covers the basic requirements for water-based zinc/aluminum dispersion inorganic basecoats and optional sealers and topcoats for fasteners. The basecoat can contain chrome (C)...
ASTM F1136/F1136M-11
November 1, 2011
Standard Specification for Zinc/Aluminum Corrosion Protective Coatings for Fasteners
1.1 This specification covers the basic requirements for water-based zinc/aluminum dispersion inorganic basecoats and optional sealers and topcoats for fasteners. The basecoat can contain chrome (C)...
Advertisement