DS/EN 2878
Aerospace series – Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature)/235 °C
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 15 April 2019 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa/235 °C.
Document History
DS/EN 2878
April 15, 2019
Aerospace series – Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature)/235 °C
This European standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated....
September 10, 2018
Aerospace series – Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification:...
Aerospace series – Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification:...