ISO 14064-3 PLUS REDLINE

Greenhouse gases — Part 3: Specification with guidance for the verification and validation of greenhouse gas statements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2019
Status: active
Page Count: 170
ICS Code (Pollution, pollution control and conservation): 13.020.40
scope:

This document specifies principles and requirements and provides guidance for verifying and validating greenhouse gas (GHG) statements.

It is applicable to organization, project and product GHG statements.

The ISO 14060 family of standards is GHG programme neutral. If a GHG programme is applicable, requirements of that GHG programme are additional to the requirements of the ISO 14060 family of standards.

Document History

ISO 14064-3 PLUS REDLINE
January 1, 2019
Greenhouse gases — Part 3: Specification with guidance for the verification and validation of greenhouse gas statements
This document specifies principles and requirements and provides guidance for verifying and validating greenhouse gas (GHG) statements. It is applicable to organization, project and product GHG...

References

Advertisement