ETSI - TS 131 115
Digital cellular telecommunications system (Phase 2+) (GSM); Universal Mobile Telecommunications System (UMTS); LTE; Secured packet structure for (Universal) Subscriber Identity Module (U)SIM Toolkit applications
| Organization: | ETSI |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 19 |
scope:
The present document specifies the structure of the Secured Packets in implementations using Short Message Service Point to Point (SMS-PP), Short Message Service Cell Broadcast (SMS-CB), Unstructured Supplementary Service Data (USSD) and and Hyper Text Transfer Protocol (HTTP) based on ETSI TS 102 225 [9].
The structure of the Secured Packets shall comply with the one defined in ETSI TS 102 225 [9]. The present document only contains additional requirements or explicit limitations for SIM/USIM applications.
It is applicable to the exchange of secured packets between an entity in a 3G or GSM PLMN and an entity in the (U)SIM.
Secured Packets contain application messages to which certain mechanisms according to ETSI TS 102 224 [2] have been applied. Application messages are commands or data exchanged between an application resident in or behind the 3G or GSM PLMN and on the (U)SIM. The Sending/Receiving Entity in the 3G or GSM PLMN and the UICC are responsible for applying the security mechanisms to the application messages and thus turning them into Secured Packets.
Document History