DIN EN 3907

Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P63, MoS2 coated - Classification: 1100 MPa (at ambient temperature)/350 °C

inactive
Organization: DIN
Publication Date: 1 March 1995
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

March 1, 2006
Luft- und Raumfahrt - Zwoelfkantschrauben, langes Gewinde, aus Titanlegierung TI-P64001, MoS2, beschichtet - Klasse: 1100 MPa (bei Raumtemperatur)/350 °C; Deutsche und Englische Fassung EN 3907:2004
A description is not available for this item.
DIN EN 3907
March 1, 1995
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P63, MoS2 coated - Classification: 1100 MPa (at ambient temperature)/350 °C
A description is not available for this item.
Advertisement