IEC 60794-2-11 REDLINE

Optical fibre cables – Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2019
Status: active
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology - Generic cabling for customer premises (Parts 1 to 6).

The requirements of family specification IEC 60794-2-10 are applicable to cables covered by this document.

Particular requirements detailed in Clause 4 define either a specific option in relation to the requirements of IEC 60794-2-10 or additional requirements.

Document History

IEC 60794-2-11 REDLINE
April 1, 2019
Optical fibre cables – Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...

References

Advertisement