JSA - JIS Z 2345-1

Standard test blocks for ultrasonic testing-Part 1: A1 Standard Test Block

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 December 2018
Status: active
Page Count: 21
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Non-destructive testing): 19.100
scope:

This Standard specifies requirements for the dimensions, material and manufacture of Al Standard Test Blocks for calibrating ultrasonic test equipment used in manual testing.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence is as follows.

ISO 2400 :2012 Non-destructive testing-Ultrasonic testing-Specification for calibration block No.1 (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS Z 2345-1
December 20, 2018
Standard test blocks for ultrasonic testing-Part 1: A1 Standard Test Block
This Standard specifies requirements for the dimensions, material and manufacture of Al Standard Test Blocks for calibrating ultrasonic test equipment used in manual testing. NOTE The International...

References

Advertisement