FORD WSS-M2C945-B1

OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 1 June 2018
Status: inactive
Page Count: 10
scope:

These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle manufacturing and service operations.

Document History

July 30, 2020
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
January 8, 2020
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
FORD WSS-M2C945-B1
June 1, 2018
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
September 28, 2017
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
May 8, 2017
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...

References

Advertisement