CEI EN 50470-3

Electricity metering equipment (a.c.) Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2019
Status: active
Page Count: 8
ICS Code (Electricity supply systems): 91.140.50
scope:

The safety aspect is covered by EN 62052-31:2016.

Regarding acceptance tests see EN 62058-11:2010 and EN 62058-31:2010.

Document History

January 1, 2023
Electricity metering equipment Part 3: Particular requirements - Static meters for AC active energy (class indexes A, B and C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to...
CEI EN 50470-3
March 1, 2019
Electricity metering equipment (a.c.) Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
The safety aspect is covered by EN 62052-31:2016. Regarding acceptance tests see EN 62058-11:2010 and EN 62058-31:2010.
December 1, 2007
Electricity metering equipment (a.c.) Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
This European Standard applies to newly manufactured static watt-hour meters intended for residential, commercial and light industrial use, of class indexes A, B and C, for the measurement of...

References

Advertisement