DIN 51936
Testing of carbon materials; determination of thermal diffusity at high temperatures by the laser pulse method; solid materials
inactive
| Organization: | DIN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Chemical elements): | 71.060.10 |
Document History
August 1, 2016
Testing of carbonaceous materials - Determination of thermal diffusity at high temperatures by the laser pulse method - Solid materials
Diese Norm legt ein Verfahren zur Bestimmung der Temperaturleitfähigkeit von Probekörpern aus Kohlenstoff- und Graphitmaterialien (Feststoffe) zwischen 1 mm2/s und 300 mm2/s bei Temperaturen von...
July 1, 2015
Testing of carbonaceous materials - Determination of thermal diffusity at high temperatures by the laser pulse method - Solid materials
A description is not available for this item.
January 1, 2008
Testing of carbonaceous materials - Determination of thermal diffusity at high temperatures by the laser pulse method - Solid materials
A description is not available for this item.
April 1, 2006
Testing of carbonaceous materials - Determination of thermal diffusity at high temperatures by the laser pulse method - Solid materials
A description is not available for this item.
DIN 51936
January 1, 1994
Testing of carbon materials; determination of thermal diffusity at high temperatures by the laser pulse method; solid materials
A description is not available for this item.