DIN EN 300674

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Road Transport and Traffic Telematics (RTTT) - Technical characteristics and test methods for Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s/250 kbit/s) operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) band (Endorsement of the English version EN 300674 V 1.1.1 (1999-02) as German Standard)

inactive, Most Current
Organization: DIN
Publication Date: 1 November 2002
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (IT applications in transport): 35.240.60

Document History

DIN EN 300674
November 1, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Road Transport and Traffic Telematics (RTTT) - Technical characteristics and test methods for Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s/250 kbit/s) operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) band (Endorsement of the English version EN 300674 V 1.1.1 (1999-02) as German Standard)
A description is not available for this item.
Advertisement