DIN 40540-2

Lead-acid batteries - Part 2: Traction batteries 24 V, 36 V, 48 V, 72 V, 80 V with cells for industrial trucks - Series E according to DIN EN 60254-2 - Dimensions, weights, design

inactive, Most Current
Organization: DIN
Publication Date: 1 January 2005
Status: inactive
Page Count: 18
ICS Code (Acid secondary cells and batteries): 29.220.20

Document History

DIN 40540-2
January 1, 2005
Lead-acid batteries - Part 2: Traction batteries 24 V, 36 V, 48 V, 72 V, 80 V with cells for industrial trucks - Series E according to DIN EN 60254-2 - Dimensions, weights, design
A description is not available for this item.

References

Advertisement