DIN EN 60297-5-105
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-105: Subracks and associated plug-in-units; Alignment and/or earth pin (IEC 60297-5-105:2001); German version EN 60297-5-105:2001
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
Document History
DIN EN 60297-5-105
November 1, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-105: Subracks and associated plug-in-units; Alignment and/or earth pin (IEC 60297-5-105:2001); German version EN 60297-5-105:2001
A description is not available for this item.