CEN - EN 13674-4

Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m

active, Most Current
Organization: CEN
Publication Date: 1 April 2019
Status: active
Page Count: 72
ICS Code (Construction of railways): 93.100
scope:

This document specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m.

Eight pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 440 HBW and include non-heat-treated non-alloy steels, non-heat-treated alloy steels, heat-treated non-alloy steels and heat-treated alloy steels.

There are 15 rail profiles specified in this document, but these may not be available in all steel grades.

Document History

EN 13674-4
April 1, 2019
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
This document specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Eight pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 440 HBW and...
April 1, 2006
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
A description is not available for this item.
April 1, 2006
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
A description is not available for this item.

References

Advertisement