CEN - EN 54-3 + A1

Glass in building - Thermally toughened soda lime silicate safety glass - Part 1: Definition and description

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 70
ICS Code (Glass in building): 81.040.20
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible warning between the fire detection and fire alarm systems and the occupants of a building (see EN 54-1:2011).

This European Standard provides for the assessment and verification of constancy of performance (AVCP) of fire alarm sounders to this EN.

This European Standard is not intended to cover:

a) loudspeaker type devices primarily intended for emitting emergency voice messages that are generated from an external audio source;

b) supervisory sounders, for example, within the control and indicating equipment.

Document History

EN 54-3 + A1
March 1, 2019
Glass in building - Thermally toughened soda lime silicate safety glass - Part 1: Definition and description
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
July 1, 2014
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
April 1, 2001
Fire detection and fire alarm systems Part 3: Fire alarm devices Sounders
A description is not available for this item.
April 1, 2001
Fire Detection and Fire Alarm Systems - Part 3: Fire Alarm Devices - Sounders
A description is not available for this item.
April 1, 2001
Fire detection and fire alarm systems - Part 3: Fire alarm devices Sounders
A description is not available for this item.

References

Advertisement