DIN EN 61300-2-14

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Maximum input power (IEC 61300-2-14:1997); German version EN 61300-2-14:1997

inactive
Organization: DIN
Publication Date: 1 November 1997
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

November 1, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Optical power handling and damage threshold characterization (IEC 61300-2-14:2005); German version EN 61300-2-14:2006, Corrigendum to DIN EN 61300-2-14:2006-11; German version CENELEC-Cor. :2006 to EN 61300-2-14:2006
A description is not available for this item.
November 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Optical power handling and damage threshold characterization (IEC 61300-2-14:2005); German version EN 61300-2-14:2006
A description is not available for this item.
DIN EN 61300-2-14
November 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Maximum input power (IEC 61300-2-14:1997); German version EN 61300-2-14:1997
A description is not available for this item.
Advertisement