DIN EN 61935-1

Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173 - Part 1: Installed cabling (IEC 61935-1:2000); German version EN 61935-1:2000 + Corrigendum 2001

inactive
Organization: DIN
Publication Date: 1 August 2001
Status: inactive
ICS Code (Coaxial cables. Waveguides): 33.120.10

Document History

June 1, 2007
Testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling (IEC 46/217A/CDV:2007); German version prEN 61935-1:2007
A description is not available for this item.
July 1, 2006
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling (IEC 61935-1:2005, modified); German version EN 61935-1:2005
A description is not available for this item.
November 1, 2004
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling (IEC 46A/638/CDV:2004); German version prEN 61935-1:2004
A description is not available for this item.
July 1, 2003
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173 - Part 1: Installed cabling (IEC 61935-1:2000 + A1:2002); German version EN 61935-1:2000 + A1:2002
A description is not available for this item.
DIN EN 61935-1
August 1, 2001
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173 - Part 1: Installed cabling (IEC 61935-1:2000); German version EN 61935-1:2000 + Corrigendum 2001
A description is not available for this item.
Advertisement